Molex FFC, FPC (FlatFlexible) Connectors - 526102071 526102071

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204966-526102071 Packaging: Cut Tape Number of Positions: 20 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 20 Length: 26.6 mm Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 20 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 0526102071; 52610-2071; 52610-2071.; 526102071.; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Depth: 3.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 125 V Lead Pitch: 1 mm Flammability Rating: UL94 V-0 Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204966-526102071 Packaging: Cut Tape Number of Positions: 20 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 20 Length: 26.6 mm Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 20 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 0526102071; 52610-2071; 52610-2071.; 526102071.; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Depth: 3.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 125 V Lead Pitch: 1 mm Flammability Rating: UL94 V-0 Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 526102071 - 1204966-526102071 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 526102071
1204966-526102071
FFC, FPC (FlatFlexible) Connectors - 526102071 1204966-526102071
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204966-526102071 Packaging: Cut Tape Number of Positions: 20 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 20 Length: 26.6 mm Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 20 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 0526102071; 52610-2071; 52610-2071.; 526102071.; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Depth: 3.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 125 V Lead Pitch: 1 mm Flammability Rating: UL94 V-0 Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204966-526102071
Packaging: Cut Tape
Number of Positions: 20
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 20
Length: 26.6 mm
Housing Material: Nylon
Actuator Material: Polyphenylene
Number of Circuits: 20
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 0526102071; 52610-2071; 52610-2071.; 526102071.;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Depth: 3.6 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 125 V
Lead Pitch: 1 mm
Flammability Rating: UL94 V-0
Max Operating Temperature: 85 °C

Buy Now
Singapore, Singapore
SMD Electronic Connector
458-526102071
SMD Electronic Connector 458-526102071
Conn FFC/FPC Connector SKT 20 POS 1mm Solder ST SMD Easy-On™ T/R Product overview: 526102071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-526102071 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 20 POS 1mm Solder ST SMD Easy-On™ T/R Product overview: 526102071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-526102071 can be used for catalog matching and distributor lookup.

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - 0526102071 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
0526102071
FFC, FPC (Flat Flexible) Connector Assemblies 0526102071
CONN FFC VERT 20POS 1.00MM SMD

CONN FFC VERT 20POS 1.00MM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1204966-526102071 458-526102071 0526102071
Product Name FFC, FPC (FlatFlexible) Connectors - 526102071 SMD Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products