Molex Flat Flex Cables (FFC, FPC) - 0526101772 526101772

Description
Manufacturer: Molex, LLC Win Source Part Number: 904602-0526101772 Series: Easy-On 52610 Operating Temperature Range: -40°C ~ 85°C Features: 17 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052610-1772, 52610-1772, 526101772
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 904602-0526101772 Series: Easy-On 52610 Operating Temperature Range: -40°C ~ 85°C Features: 17 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052610-1772, 52610-1772, 526101772
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0526101772 - 904602-0526101772 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0526101772
904602-0526101772
Flat Flex Cables (FFC, FPC) - 0526101772 904602-0526101772
Manufacturer: Molex, LLC Win Source Part Number: 904602-0526101772 Series: Easy-On 52610 Operating Temperature Range: -40°C ~ 85°C Features: 17 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 052610 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052610-1772, 52610-1772, 526101772

Manufacturer: Molex, LLC
Win Source Part Number: 904602-0526101772
Series: Easy-On 52610
Operating Temperature Range: -40°C ~ 85°C
Features: 17 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: 052610
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052610-1772, 52610-1772, 526101772

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904602-0526101772
Product Name Flat Flex Cables (FFC, FPC) - 0526101772
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details