Molex FFC, FPC (FlatFlexible) Connectors - 52610-1872 52610-1872

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FFC, FPC (FlatFlexible) Connectors - 52610-1872 - 052796-52610-1872 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52610-1872
052796-52610-1872
FFC, FPC (FlatFlexible) Connectors - 52610-1872 052796-52610-1872
Manufacturer: Molex, LLC Win Source Part Number: 052796-52610-1872 Packaging: Reel - TR Number of Positions: 18 Pitch: 0.039" (1.00mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Voltage Rating: 125V Current Rating: 1A Height Above Board: 0.226" (5.74mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Tapered Housing Material: Polyamide (PA46), Nylon 4/6 Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Mating Cycles: 30 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052796-52610-1872
Packaging: Reel - TR
Number of Positions: 18
Pitch: 0.039" (1.00mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Voltage Rating: 125V
Current Rating: 1A
Height Above Board: 0.226" (5.74mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Polyamide (PA46), Nylon 4/6
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Mating Cycles: 30
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
350-52610-1872
Electronic Connector 350-52610-1872
FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 18Ckt EmbsTpPkg Product overview: 52610-1872 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52610-1872 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 18Ckt EmbsTpPkg Product overview: 52610-1872 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52610-1872 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1.0 Fpc Zif Smt Hsg Assy 18Ckt Embstppkg Rohs Compliant Molex - 71M1341 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Fpc Zif Smt Hsg Assy 18Ckt Embstppkg Rohs Compliant Molex
71M1341
1.0 Fpc Zif Smt Hsg Assy 18Ckt Embstppkg Rohs Compliant Molex 71M1341
1.0 FPC ZIF SMT Hsg Assy 18Ckt EmbsTpPkg RoHS Compliant: Yes

1.0 FPC ZIF SMT Hsg Assy 18Ckt EmbsTpPkg RoHS Compliant: Yes

Supplier's Site
Conn, Ffc/fpc, 18Pos, 1Row, 1Mm Rohs Compliant Molex - 80AH3491 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 18Pos, 1Row, 1Mm Rohs Compliant Molex
80AH3491
Conn, Ffc/fpc, 18Pos, 1Row, 1Mm Rohs Compliant Molex 80AH3491
CONN, FFC/FPC, 18POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 18POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, 18Pos, 1Row, 1Mm Rohs Compliant Molex - 82AH2756 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 18Pos, 1Row, 1Mm Rohs Compliant Molex
82AH2756
Conn, Ffc/fpc, 18Pos, 1Row, 1Mm Rohs Compliant Molex 82AH2756
CONN, FFC/FPC, 18POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 18POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52610-1872 052796-52610-1872 350-52610-1872 71M1341
Product Name FFC, FPC (FlatFlexible) Connectors - 52610-1872 Electronic Connector 1.0 Fpc Zif Smt Hsg Assy 18Ckt Embstppkg Rohs Compliant Molex
Termination Solder SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details