Molex SMD 100V 500mA Electronic Connector 52584-0879

Description
80 Pos 2 Row 1mm Pitch Receptacle, Gold Plated, 100V, 500mA, SMD Product overview: 52584-0879 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52584-0879 can be used for catalog matching and distributor lookup.
Request a Quote
Description
80 Pos 2 Row 1mm Pitch Receptacle, Gold Plated, 100V, 500mA, SMD Product overview: 52584-0879 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52584-0879 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 500mA Electronic Connector
2027-52584-0879
SMD 100V 500mA Electronic Connector 2027-52584-0879
80 Pos 2 Row 1mm Pitch Receptacle, Gold Plated, 100V, 500mA, SMD Product overview: 52584-0879 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52584-0879 can be used for catalog matching and distributor lookup.

80 Pos 2 Row 1mm Pitch Receptacle, Gold Plated, 100V, 500mA, SMD Product overview: 52584-0879 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52584-0879 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1039114-52584-0879 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1039114-52584-0879
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1039114-52584-0879
Win Source Part Number: 1039114-52584-0879 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: * Package: Tube Standard Package: 1 Alternative Parts (Cross-Reference): 201088-1; 5120523-2; 120603-2; 5120528-1; 5120524-1; 5120603-1; 120603-10525840879; 525840879; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-52584-0879 RoHS Status: RoHS non-compliant

Win Source Part Number: 1039114-52584-0879
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: *
Package: Tube
Standard Package: 1
Alternative Parts (Cross-Reference): 201088-1; 5120523-2; 120603-2; 5120528-1; 5120524-1; 5120603-1; 120603-10525840879; 525840879;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-52584-0879
RoHS Status: RoHS non-compliant

Buy Now
Stacking Board Connector, 52584 Series, Receptacle, 1 Mm, 80, Surface Mount, Gold Plated Contacts Molex - 92M6217 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, 52584 Series, Receptacle, 1 Mm, 80, Surface Mount, Gold Plated Contacts Molex
92M6217
Stacking Board Connector, 52584 Series, Receptacle, 1 Mm, 80, Surface Mount, Gold Plated Contacts Molex 92M6217
Stacking Board Connector, 52584 Series, Receptacle, 1 mm, 80, Surface Mount, Gold Plated Contacts

Stacking Board Connector, 52584 Series, Receptacle, 1 mm, 80, Surface Mount, Gold Plated Contacts

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-52584-0879 1039114-52584-0879 92M6217
Product Name SMD 100V 500mA Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Board Connector, 52584 Series, Receptacle, 1 Mm, 80, Surface Mount, Gold Plated Contacts Molex
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products