Molex Flat Flex Cables (FFC, FPC) - 0525593292 525593292

Description
Manufacturer: Molex, LLC Win Source Part Number: 907250-0525593292 Series: Easy-On 52559 Operating Temperature Range: -20°C ~ 85°C Features: 32 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052559-3292, 052559-3292-C, 0525593292-C, 52559-3217, 52559-3292, 52559-3292-C, 52559-3292-ND, 52559-3292-NDR, 525593292, 525593292-C, 900-0525593292TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907250-0525593292 Series: Easy-On 52559 Operating Temperature Range: -20°C ~ 85°C Features: 32 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052559-3292, 052559-3292-C, 0525593292-C, 52559-3217, 52559-3292, 52559-3292-C, 52559-3292-ND, 52559-3292-NDR, 525593292, 525593292-C, 900-0525593292TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0525593292 - 907250-0525593292 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0525593292
907250-0525593292
Flat Flex Cables (FFC, FPC) - 0525593292 907250-0525593292
Manufacturer: Molex, LLC Win Source Part Number: 907250-0525593292 Series: Easy-On 52559 Operating Temperature Range: -20°C ~ 85°C Features: 32 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052559-3292, 052559-3292-C, 0525593292-C, 52559-3217, 52559-3292, 52559-3292-C, 52559-3292-ND, 52559-3292-NDR, 525593292, 525593292-C, 900-0525593292TR

Manufacturer: Molex, LLC
Win Source Part Number: 907250-0525593292
Series: Easy-On 52559
Operating Temperature Range: -20°C ~ 85°C
Features: 32 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 052559
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052559-3292, 052559-3292-C, 0525593292-C, 52559-3217, 52559-3292, 52559-3292-C, 52559-3292-ND, 52559-3292-NDR, 525593292, 525593292-C, 900-0525593292TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907250-0525593292
Product Name Flat Flex Cables (FFC, FPC) - 0525593292
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details