Molex Flat Flex Cables (FFC, FPC) - 0525591072 525591072

Description
Manufacturer: Molex, LLC Win Source Part Number: 856430-0525591072 Series: Easy-On 52559 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7716CT, WM7716CT-ND, WM7716TR, WM7716DKR, WM7716TR-ND, 52559-1072, 900-0525591072DKR, 900-0525591072TR, 525591072, WM7716DKR-ND, 900-0525591072CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856430-0525591072 Series: Easy-On 52559 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7716CT, WM7716CT-ND, WM7716TR, WM7716DKR, WM7716TR-ND, 52559-1072, 900-0525591072DKR, 900-0525591072TR, 525591072, WM7716DKR-ND, 900-0525591072CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0525591072
856430-0525591072
Flat Flex Cables (FFC, FPC) - 0525591072 856430-0525591072
Manufacturer: Molex, LLC Win Source Part Number: 856430-0525591072 Series: Easy-On 52559 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7716CT, WM7716CT-ND, WM7716TR, WM7716DKR, WM7716TR-ND, 52559-1072, 900-0525591072DKR, 900-0525591072TR, 525591072, WM7716DKR-ND, 900-0525591072CT

Manufacturer: Molex, LLC
Win Source Part Number: 856430-0525591072
Series: Easy-On 52559
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 052559
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM7716CT, WM7716CT-ND, WM7716TR, WM7716DKR, WM7716TR-ND, 52559-1072, 900-0525591072DKR, 900-0525591072TR, 525591072, WM7716DKR-ND, 900-0525591072CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856430-0525591072
Product Name Flat Flex Cables (FFC, FPC) - 0525591072
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details