Molex Flat Flex Cables (FFC, FPC) - 0525590834 525590834

Description
Manufacturer: Molex, LLC Win Source Part Number: 907241-0525590834 Series: Easy-On 52559 Operating Temperature Range: -40°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52559-0834, 0525590834-ND, 0052559-0834, 052559-0834, WM10982CT, WM10982DKR, 525590834, WM10982TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907241-0525590834 Series: Easy-On 52559 Operating Temperature Range: -40°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52559-0834, 0525590834-ND, 0052559-0834, 052559-0834, WM10982CT, WM10982DKR, 525590834, WM10982TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0525590834
907241-0525590834
Flat Flex Cables (FFC, FPC) - 0525590834 907241-0525590834
Manufacturer: Molex, LLC Win Source Part Number: 907241-0525590834 Series: Easy-On 52559 Operating Temperature Range: -40°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: 052559 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52559-0834, 0525590834-ND, 0052559-0834, 052559-0834, WM10982CT, WM10982DKR, 525590834, WM10982TR

Manufacturer: Molex, LLC
Win Source Part Number: 907241-0525590834
Series: Easy-On 52559
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: 052559
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 52559-0834, 0525590834-ND, 0052559-0834, 052559-0834, WM10982CT, WM10982DKR, 525590834, WM10982TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907241-0525590834
Product Name Flat Flex Cables (FFC, FPC) - 0525590834
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC to Female BNC Coaxial Test Cable, RG62B/U - 6245 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details