Connector
Board to Board & Mezzanine Connectors 0.8 BtB Hsg Assy SMT SMT 40Ckt EmbsTp Pk
CONNECTOR, RCPT, 40POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONNECTOR, RCPT, 40POS, 2ROW, 0.8MM; Product Range:52465 Series; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52465-4071 | 52465-4071 | 26AH0866 | 01AH8598 |
| Product Name | Connectors | Connector, Rcpt, 40Pos, 2Row, 0.8Mm; Mezzanine Connector Type Molex | Connector, Rcpt, 40Pos, 2Row, 0.8Mm; Product Range Molex | |
| Mounting | Surface Mount |