Molex SMD Electronic Connector 52465-2071

Description
Board Connector, 20 Contact(s), 2 Row(s), Female, Straight, 0.031 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, ROHS COMPLIANT Product overview: 52465-2071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52465-2071 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board Connector, 20 Contact(s), 2 Row(s), Female, Straight, 0.031 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, ROHS COMPLIANT Product overview: 52465-2071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52465-2071 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
2027-52465-2071
SMD Electronic Connector 2027-52465-2071
Board Connector, 20 Contact(s), 2 Row(s), Female, Straight, 0.031 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, ROHS COMPLIANT Product overview: 52465-2071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52465-2071 can be used for catalog matching and distributor lookup.

Board Connector, 20 Contact(s), 2 Row(s), Female, Straight, 0.031 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, ROHS COMPLIANT Product overview: 52465-2071 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-52465-2071 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 52465-2071 - 958340-52465-2071 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 52465-2071
958340-52465-2071
Circular Connectors - Circular Connectors - Housings - 52465-2071 958340-52465-2071
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958340-52465-2071 Number of Positions: 20 Pitch: 800 µm Color: Natural Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Material: Bronze Current Rating: 500 mA Mated Stacking Heights: 7 mm Number of Contacts: 20 Gender: Receptacle Length: 9.6 mm Housing Material: Thermoplastic Number of Circuits: 18 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0533642070; 52588-1875; 52465-1471; P08-020PLTC-A-G; M40-6001546; M40-6002546R05246520 71; 524-65-2071; 52465-2071..; 524652-071; 524652071; Country of Origin: KR Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 50 V Lead Pitch: 800 µm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958340-52465-2071
Number of Positions: 20
Pitch: 800 µm
Color: Natural
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Current Rating: 500 mA
Mated Stacking Heights: 7 mm
Number of Contacts: 20
Gender: Receptacle
Length: 9.6 mm
Housing Material: Thermoplastic
Number of Circuits: 18
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0533642070; 52588-1875; 52465-1471; P08-020PLTC-A-G; M40-6001546; M40-6002546R0524652071; 524-65-2071; 52465-2071..; 524652-071; 524652071;
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.2 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 50 V
Lead Pitch: 800 µm

Buy Now
Connectors Circular, Unreviewed - 52465-2071 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Unreviewed
52465-2071
Connectors Circular, Unreviewed 52465-2071
0.8 BTB HSG ASSY SMT 20CKT EM STP PKG

0.8 BTB HSG ASSY SMT 20CKT EM STP PKG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Stacking Board Connector, Receptacle, 0.8 Mm, 20, Surface Mount, Tin Plated Contacts Molex - 28W0661 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Receptacle, 0.8 Mm, 20, Surface Mount, Tin Plated Contacts Molex
28W0661
Stacking Board Connector, Receptacle, 0.8 Mm, 20, Surface Mount, Tin Plated Contacts Molex 28W0661
Stacking Board Connector, Receptacle, 0.8 mm, 20, Surface Mount, Tin Plated Contacts

Stacking Board Connector, Receptacle, 0.8 mm, 20, Surface Mount, Tin Plated Contacts

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Molex - 01AH8596 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Molex
01AH8596
Connector, Stacking, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Molex 01AH8596
CONNECTOR, STACKING, RCPT, 20POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 20POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Connectors - 52465-2071 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52465-2071
Connectors 52465-2071
Board to Board & Mezzanine Connectors 20CKT BTB RECPT

Board to Board & Mezzanine Connectors 20CKT BTB RECPT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-52465-2071 958340-52465-2071 52465-2071 52465-2071 28W0661 01AH8596 52465-2071
Product Name SMD Electronic Connector Circular Connectors - Circular Connectors - Housings - 52465-2071 Connectors Circular, Unreviewed Stacking Board Connector, Receptacle, 0.8 Mm, 20, Surface Mount, Tin Plated Contacts Molex Connector, Stacking, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Molex Connectors
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details