Molex Flat Flex Cables (FFC, FPC) - 0524372891 524372891

Description
Manufacturer: Molex, LLC Win Source Part Number: 907239-0524372891 Series: 52437 Operating Temperature Range: -20°C ~ 85°C Features: 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052437 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052437-2891, 052437-2891-C, 0524372891-C, 52437-2827, 52437-2891, 52437-2891-C, 52437-2891-ND, 524372891, 524372891-C, 900-0524372891TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907239-0524372891 Series: 52437 Operating Temperature Range: -20°C ~ 85°C Features: 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052437 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052437-2891, 052437-2891-C, 0524372891-C, 52437-2827, 52437-2891, 52437-2891-C, 52437-2891-ND, 524372891, 524372891-C, 900-0524372891TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0524372891 - 907239-0524372891 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0524372891
907239-0524372891
Flat Flex Cables (FFC, FPC) - 0524372891 907239-0524372891
Manufacturer: Molex, LLC Win Source Part Number: 907239-0524372891 Series: 52437 Operating Temperature Range: -20°C ~ 85°C Features: 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052437 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052437-2891, 052437-2891-C, 0524372891-C, 52437-2827, 52437-2891, 52437-2891-C, 52437-2891-ND, 524372891, 524372891-C, 900-0524372891TR

Manufacturer: Molex, LLC
Win Source Part Number: 907239-0524372891
Series: 52437
Operating Temperature Range: -20°C ~ 85°C
Features: 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052437
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052437-2891, 052437-2891-C, 0524372891-C, 52437-2827, 52437-2891, 52437-2891-C, 52437-2891-ND, 524372891, 524372891-C, 900-0524372891TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907239-0524372891
Product Name Flat Flex Cables (FFC, FPC) - 0524372891
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details