Molex Flat Flex Cables (FFC, FPC) - 0524372391 524372391

Description
Manufacturer: Molex, LLC Win Source Part Number: 907236-0524372391 Series: 52437 Operating Temperature Range: -20°C ~ 85°C Features: 23 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052437 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052437-2391, 052437-2391-C, 0524372391-C, 52437-2327, 52437-2391, 52437-2391-C, 52437-2391-ND, 524372391, 524372391-C, 900-0524372391TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907236-0524372391 Series: 52437 Operating Temperature Range: -20°C ~ 85°C Features: 23 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052437 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052437-2391, 052437-2391-C, 0524372391-C, 52437-2327, 52437-2391, 52437-2391-C, 52437-2391-ND, 524372391, 524372391-C, 900-0524372391TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0524372391 - 907236-0524372391 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0524372391
907236-0524372391
Flat Flex Cables (FFC, FPC) - 0524372391 907236-0524372391
Manufacturer: Molex, LLC Win Source Part Number: 907236-0524372391 Series: 52437 Operating Temperature Range: -20°C ~ 85°C Features: 23 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052437 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052437-2391, 052437-2391-C, 0524372391-C, 52437-2327, 52437-2391, 52437-2391-C, 52437-2391-ND, 524372391, 524372391-C, 900-0524372391TR

Manufacturer: Molex, LLC
Win Source Part Number: 907236-0524372391
Series: 52437
Operating Temperature Range: -20°C ~ 85°C
Features: 23 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052437
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052437-2391, 052437-2391-C, 0524372391-C, 52437-2327, 52437-2391, 52437-2391-C, 52437-2391-ND, 524372391, 524372391-C, 900-0524372391TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907236-0524372391
Product Name Flat Flex Cables (FFC, FPC) - 0524372391
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details