Molex Flat Flex Cables (FFC, FPC) - 0524352191 524352191

Description
Manufacturer: Molex, LLC Win Source Part Number: 907232-0524352191 Series: 52435 Operating Temperature Range: -40°C ~ 85°C Features: 21 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052435 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052435-2191, 052435-2191-C, 0524352191-C, 52435-2127, 52435-2191, 52435-2191-C, 52435-2191-ND, 524352191, 524352191-C, 900-0524352191TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907232-0524352191 Series: 52435 Operating Temperature Range: -40°C ~ 85°C Features: 21 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052435 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052435-2191, 052435-2191-C, 0524352191-C, 52435-2127, 52435-2191, 52435-2191-C, 52435-2191-ND, 524352191, 524352191-C, 900-0524352191TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0524352191 - 907232-0524352191 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0524352191
907232-0524352191
Flat Flex Cables (FFC, FPC) - 0524352191 907232-0524352191
Manufacturer: Molex, LLC Win Source Part Number: 907232-0524352191 Series: 52435 Operating Temperature Range: -40°C ~ 85°C Features: 21 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052435 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052435-2191, 052435-2191-C, 0524352191-C, 52435-2127, 52435-2191, 52435-2191-C, 52435-2191-ND, 524352191, 524352191-C, 900-0524352191TR

Manufacturer: Molex, LLC
Win Source Part Number: 907232-0524352191
Series: 52435
Operating Temperature Range: -40°C ~ 85°C
Features: 21 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052435
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052435-2191, 052435-2191-C, 0524352191-C, 52435-2127, 52435-2191, 52435-2191-C, 52435-2191-ND, 524352191, 524352191-C, 900-0524352191TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907232-0524352191
Product Name Flat Flex Cables (FFC, FPC) - 0524352191
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-48 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details