Molex Flat Flex Cables (FFC, FPC) - 0522710590 522710590

Description
Manufacturer: Molex, LLC Win Source Part Number: 907226-0522710590 Series: Easy-On 52271 Operating Temperature Range: -40°C ~ 85°C Features: 5 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052271 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 12000 HTSUS: 8536.69.4051 Other Part Number: 52271-0590, 522710590
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 907226-0522710590 Series: Easy-On 52271 Operating Temperature Range: -40°C ~ 85°C Features: 5 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052271 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 12000 HTSUS: 8536.69.4051 Other Part Number: 52271-0590, 522710590
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0522710590 - 907226-0522710590 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522710590
907226-0522710590
Flat Flex Cables (FFC, FPC) - 0522710590 907226-0522710590
Manufacturer: Molex, LLC Win Source Part Number: 907226-0522710590 Series: Easy-On 52271 Operating Temperature Range: -40°C ~ 85°C Features: 5 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle Package: Bulk Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052271 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 12000 HTSUS: 8536.69.4051 Other Part Number: 52271-0590, 522710590

Manufacturer: Molex, LLC
Win Source Part Number: 907226-0522710590
Series: Easy-On 52271
Operating Temperature Range: -40°C ~ 85°C
Features: 5 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Package: Bulk
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052271
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 12000
HTSUS: 8536.69.4051
Other Part Number: 52271-0590, 522710590

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907226-0522710590
Product Name Flat Flex Cables (FFC, FPC) - 0522710590
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-01 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details