Molex FFC, FPC (FlatFlexible) Connectors - 52271-1890 52271-1890

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015521-52271-1890 Packaging: Bulk Number of Positions: 18 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 18 Length: 23 mm Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 18 Orientation: Right Angle Contact Plating: Tin Contact Resistance: 20 mΩ Height: 3 mm Number of Pins: 18 Width: 5.4 mm Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 52271-1890522711890; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Max Voltage Rating (DC): 5.05 kV Voltage Rating (DC): 50 V Lead Pitch: 1 mm Wire/Cable Type: Flat Flex Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015521-52271-1890 Packaging: Bulk Number of Positions: 18 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 18 Length: 23 mm Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 18 Orientation: Right Angle Contact Plating: Tin Contact Resistance: 20 mΩ Height: 3 mm Number of Pins: 18 Width: 5.4 mm Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 52271-1890522711890; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Max Voltage Rating (DC): 5.05 kV Voltage Rating (DC): 50 V Lead Pitch: 1 mm Wire/Cable Type: Flat Flex Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52271-1890 - 1015521-52271-1890 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52271-1890
1015521-52271-1890
FFC, FPC (FlatFlexible) Connectors - 52271-1890 1015521-52271-1890
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015521-52271-1890 Packaging: Bulk Number of Positions: 18 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 18 Length: 23 mm Housing Material: Nylon Actuator Material: Polyphenylene Number of Circuits: 18 Orientation: Right Angle Contact Plating: Tin Contact Resistance: 20 mΩ Height: 3 mm Number of Pins: 18 Width: 5.4 mm Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 52271-1890522711890; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Max Voltage Rating (DC): 5.05 kV Voltage Rating (DC): 50 V Lead Pitch: 1 mm Wire/Cable Type: Flat Flex Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015521-52271-1890
Packaging: Bulk
Number of Positions: 18
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 18
Length: 23 mm
Housing Material: Nylon
Actuator Material: Polyphenylene
Number of Circuits: 18
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Height: 3 mm
Number of Pins: 18
Width: 5.4 mm
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 52271-1890522711890;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 5.05 kV
Voltage Rating (DC): 50 V
Lead Pitch: 1 mm
Wire/Cable Type: Flat Flex
Flammability Rating: UL94 V-0

Buy Now
Singapore, Singapore
50V 500mA Electronic Connector
458-52271-1890
50V 500mA Electronic Connector 458-52271-1890
18 Pos 1mm Pitch Right Angle SM Connector, 50V, 500mA Product overview: 52271-1890 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52271-1890 can be used for catalog matching and distributor lookup.

18 Pos 1mm Pitch Right Angle SM Connector, 50V, 500mA Product overview: 52271-1890 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52271-1890 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1015521-52271-1890 458-52271-1890
Product Name FFC, FPC (FlatFlexible) Connectors - 52271-1890 50V 500mA Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

#8 Fork spade terminal with 0.080″ pin socket - 9495 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
N (M) Straight Connector for RG402 Cable - ET-NMS-25 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details