Molex Connectors Ribbon & FFC 52271-1069

Description
CUT TAPE 1.0 FPCZIFSMTR/ABTMAU10
Request a Quote Datasheet
Description
CUT TAPE 1.0 FPCZIFSMTR/ABTMAU10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Ribbon & FFC - 52271-1069 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Ribbon & FFC
52271-1069
Connectors Ribbon & FFC 52271-1069
CUT TAPE 1.0 FPCZIFSMTR/ABTMAU10

CUT TAPE 1.0 FPCZIFSMTR/ABTMAU10

Buy Now
Singapore, Singapore
50V Electronic Connector
399-52271-1069
50V Electronic Connector 399-52271-1069
1mm FFC/FPC Receptacle, 10 Pos, Right Angle, SMT, 50V Product overview: 52271-1069 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52271-1069 can be used for catalog matching and distributor lookup.

1mm FFC/FPC Receptacle, 10 Pos, Right Angle, SMT, 50V Product overview: 52271-1069 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52271-1069 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPC Connectors - 7979102P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7979102P
FPC Connectors 7979102P
Molex 52271-1069 FPC Connector

Molex 52271-1069 FPC Connector

Supplier's Site
FPC Connectors - 1676518 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1676518
FPC Connectors 1676518
Molex 52271-1069 FPC Connector

Molex 52271-1069 FPC Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FFC, FPC (FlatFlexible) Connectors - 52271-1069 - 976314-52271-1069 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52271-1069
976314-52271-1069
FFC, FPC (FlatFlexible) Connectors - 52271-1069 976314-52271-1069
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976314-52271-1069 Packaging: Tape and Reel Number of Positions: 10 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 10 Gender: Receptacle Length: 17 mm Housing Material: Nylon Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Housing Color: Natural Contact Resistance: 20 mΩ Material: Bronze Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.7 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694040, 8536694040 Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 5.05 kV Voltage Rating (DC): 50 V REACH SVHC: Unknown Lead Pitch: 1 mm Wire/Cable Type: Flat Flex ELV: Compliant Flammability Rating: UL94 V-0 Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976314-52271-1069
Packaging: Tape and Reel
Number of Positions: 10
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 10
Gender: Receptacle
Length: 17 mm
Housing Material: Nylon
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Natural
Contact Resistance: 20 mΩ
Material: Bronze
Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.7 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 5.05 kV
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Lead Pitch: 1 mm
Wire/Cable Type: Flat Flex
ELV: Compliant
Flammability Rating: UL94 V-0
Stackable: No

Buy Now
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex - 56R1672 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex
56R1672
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex 56R1672
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex - 39AH6382 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex
39AH6382
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex 39AH6382
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex - 07AH5232 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex
07AH5232
Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex 07AH5232
CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 10POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52271-1069 399-52271-1069 7979102P 1676518 52271-1069 976314-52271-1069 56R1672
Product Name Connectors Ribbon & FFC 50V Electronic Connector FPC Connectors FPC Connectors FFC, FPC (FlatFlexible) Connectors - 52271-1069 Connector, Ffc/fpc, 10Pos, 1Row, 1Mm; Pitch Spacing Molex
Termination Solder Solder Solder Surface Mount
Voltage Rating 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers