Molex Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex 52271-0779

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex - 26AH0851 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex
26AH0851
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex 26AH0851
CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52271 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52271 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex - 01AH8584 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex
01AH8584
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex 01AH8584
CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52271 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52271 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52271-0779 26AH0851
Product Name Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SC Straight Plug - 150569 - PIC Wire & Cable
Specs
Geometry Straight
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details