4 Pos 1 Row RA Header Connector, 1mm Pitch, SMT, Receptacle Product overview: 52271-0479 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52271-0479 can be used for catalog matching and distributor lookup.
Connector
EASY-ON FFC/FPC CONNECTOR, 1.00MM PITCH, SLIDER SERIES, RIGHT-ANGLE, BOTTOM CONTACT, 3.00MM HEIGHT, 4 CIRCUITS, TIN-BISMUTH PLATING. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Easy-On 52271 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
1.0 FPC ZIF For SMT EmbsTp Pkg 4Ckt RoHS Compliant: Yes
FFC / FPC Board Connector, 52271 Series, Surface Mount, Receptacle, 4, Bottom, 1 mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-52271-0479 | 52271-0479 | 16449252 | 58J9527 | 25M4393 |
| Product Name | Electronic Connector | Plug/Receptacle | Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex | 1.0 Fpc Zif For Smt Embstp Pkg 4Ckt Rohs Compliant Molex | |
| Termination | Solder | Surface Mount |