Molex Flat Flex Cables (FFC, FPC) - 0522072690 522072690

Description
Manufacturer: Molex, LLC Win Source Part Number: 907215-0522072690 Series: Easy-On 52207 Operating Temperature Range: -20°C ~ 85°C Features: 26 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5711-ND, WM5711TR-ND, WM5711TR, 900-0522072690CT, 52207-2690, 522072690-C, 0522072690-C, 522072690, WM5711, 900-0522072690TR, 052207-2690, WM5711CT-ND, 52207-2690-C, 052207-2690-C, WM5711CT, 52207-2617
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907215-0522072690 Series: Easy-On 52207 Operating Temperature Range: -20°C ~ 85°C Features: 26 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5711-ND, WM5711TR-ND, WM5711TR, 900-0522072690CT, 52207-2690, 522072690-C, 0522072690-C, 522072690, WM5711, 900-0522072690TR, 052207-2690, WM5711CT-ND, 52207-2690-C, 052207-2690-C, WM5711CT, 52207-2617
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0522072690 - 907215-0522072690 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522072690
907215-0522072690
Flat Flex Cables (FFC, FPC) - 0522072690 907215-0522072690
Manufacturer: Molex, LLC Win Source Part Number: 907215-0522072690 Series: Easy-On 52207 Operating Temperature Range: -20°C ~ 85°C Features: 26 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5711-ND, WM5711TR-ND, WM5711TR, 900-0522072690CT, 52207-2690, 522072690-C, 0522072690-C, 522072690, WM5711, 900-0522072690TR, 052207-2690, WM5711CT-ND, 52207-2690-C, 052207-2690-C, WM5711CT, 52207-2617

Manufacturer: Molex, LLC
Win Source Part Number: 907215-0522072690
Series: Easy-On 52207
Operating Temperature Range: -20°C ~ 85°C
Features: 26 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052207
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM5711-ND, WM5711TR-ND, WM5711TR, 900-0522072690CT, 52207-2690, 522072690-C, 0522072690-C, 522072690, WM5711, 900-0522072690TR, 052207-2690, WM5711CT-ND, 52207-2690-C, 052207-2690-C, WM5711CT, 52207-2617

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907215-0522072690
Product Name Flat Flex Cables (FFC, FPC) - 0522072690
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details