Molex Flat Flex Cables (FFC, FPC) - 0522072285 522072285

Description
Manufacturer: Molex, LLC Win Source Part Number: 907214-0522072285 Series: Easy-On 52207 Operating Temperature Range: -30°C ~ 85°C Features: 22 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52207-2285-C, WM7684CT, 052207-2285-C, 522072285-C, 0522072285-C, 52207-2285, 052207-2285, WM7684TR, WM7684DKR, 522072285, SD-52207-061
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907214-0522072285 Series: Easy-On 52207 Operating Temperature Range: -30°C ~ 85°C Features: 22 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52207-2285-C, WM7684CT, 052207-2285-C, 522072285-C, 0522072285-C, 52207-2285, 052207-2285, WM7684TR, WM7684DKR, 522072285, SD-52207-061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522072285
907214-0522072285
Flat Flex Cables (FFC, FPC) - 0522072285 907214-0522072285
Manufacturer: Molex, LLC Win Source Part Number: 907214-0522072285 Series: Easy-On 52207 Operating Temperature Range: -30°C ~ 85°C Features: 22 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52207-2285-C, WM7684CT, 052207-2285-C, 522072285-C, 0522072285-C, 52207-2285, 052207-2285, WM7684TR, WM7684DKR, 522072285, SD-52207-061

Manufacturer: Molex, LLC
Win Source Part Number: 907214-0522072285
Series: Easy-On 52207
Operating Temperature Range: -30°C ~ 85°C
Features: 22 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052207
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 52207-2285-C, WM7684CT, 052207-2285-C, 522072285-C, 0522072285-C, 52207-2285, 052207-2285, WM7684TR, WM7684DKR, 522072285, SD-52207-061

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907214-0522072285
Product Name Flat Flex Cables (FFC, FPC) - 0522072285
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details