Molex Flat Flex Cables (FFC, FPC) - 0522071490 522071490

Description
Manufacturer: Molex, LLC Win Source Part Number: 856411-0522071490 Series: Easy-On 52207 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 900-0522071490TR, 52207-1490, 52207-1490-ND, 52207-1490-C, 052207-1490-C, WM5705TR, 522071490, WM5705TR-ND, 900-0522071490CT, WM5705, WM5705-ND, 52207-1417, WM5705CT, WM5705CT-ND, 0522071490-C, 052207-1490, 522071490-C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856411-0522071490 Series: Easy-On 52207 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 900-0522071490TR, 52207-1490, 52207-1490-ND, 52207-1490-C, 052207-1490-C, WM5705TR, 522071490, WM5705TR-ND, 900-0522071490CT, WM5705, WM5705-ND, 52207-1417, WM5705CT, WM5705CT-ND, 0522071490-C, 052207-1490, 522071490-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0522071490 - 856411-0522071490 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522071490
856411-0522071490
Flat Flex Cables (FFC, FPC) - 0522071490 856411-0522071490
Manufacturer: Molex, LLC Win Source Part Number: 856411-0522071490 Series: Easy-On 52207 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 900-0522071490TR, 52207-1490, 52207-1490-ND, 52207-1490-C, 052207-1490-C, WM5705TR, 522071490, WM5705TR-ND, 900-0522071490CT, WM5705, WM5705-ND, 52207-1417, WM5705CT, WM5705CT-ND, 0522071490-C, 052207-1490, 522071490-C

Manufacturer: Molex, LLC
Win Source Part Number: 856411-0522071490
Series: Easy-On 52207
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 052207
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 900-0522071490TR, 52207-1490, 52207-1490-ND, 52207-1490-C, 052207-1490-C, WM5705TR, 522071490, WM5705TR-ND, 900-0522071490CT, WM5705, WM5705-ND, 52207-1417, WM5705CT, WM5705CT-ND, 0522071490-C, 052207-1490, 522071490-C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856411-0522071490
Product Name Flat Flex Cables (FFC, FPC) - 0522071490
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details