Molex Flat Flex Cables (FFC, FPC) - 0522071433 522071433

Description
Manufacturer: Molex, LLC Win Source Part Number: 907213-0522071433 Series: Easy-On 52207 Operating Temperature Range: -40°C ~ 85°C Features: 14 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0052207-1433, 0522071433-ND, 052207-1433, 52207-1433, WM10948TR, WM10948CT, WM10948DKR, 522071433
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907213-0522071433 Series: Easy-On 52207 Operating Temperature Range: -40°C ~ 85°C Features: 14 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0052207-1433, 0522071433-ND, 052207-1433, 52207-1433, WM10948TR, WM10948CT, WM10948DKR, 522071433
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522071433
907213-0522071433
Flat Flex Cables (FFC, FPC) - 0522071433 907213-0522071433
Manufacturer: Molex, LLC Win Source Part Number: 907213-0522071433 Series: Easy-On 52207 Operating Temperature Range: -40°C ~ 85°C Features: 14 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0052207-1433, 0522071433-ND, 052207-1433, 52207-1433, WM10948TR, WM10948CT, WM10948DKR, 522071433

Manufacturer: Molex, LLC
Win Source Part Number: 907213-0522071433
Series: Easy-On 52207
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 052207
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 0052207-1433, 0522071433-ND, 052207-1433, 52207-1433, WM10948TR, WM10948CT, WM10948DKR, 522071433

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907213-0522071433
Product Name Flat Flex Cables (FFC, FPC) - 0522071433
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details