Molex Flat Flex Cables (FFC, FPC) - 0522070890 522070890

Description
Manufacturer: Molex, LLC Win Source Part Number: 907212-0522070890 Series: Easy-On 52207 Operating Temperature Range: -20°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052207-0890, 0522070890-C, 522070890-C, WM5702TR, 900-0522070890CT, WM5702, 52207-0890, WM5702TR-ND, WM5702-ND, 52207-0890-C, 052207-0890-C, WM5702CT-ND, 522070890, 52207-0817, 900-0522070890TR, WM5702CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907212-0522070890 Series: Easy-On 52207 Operating Temperature Range: -20°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052207-0890, 0522070890-C, 522070890-C, WM5702TR, 900-0522070890CT, WM5702, 52207-0890, WM5702TR-ND, WM5702-ND, 52207-0890-C, 052207-0890-C, WM5702CT-ND, 522070890, 52207-0817, 900-0522070890TR, WM5702CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0522070890 - 907212-0522070890 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522070890
907212-0522070890
Flat Flex Cables (FFC, FPC) - 0522070890 907212-0522070890
Manufacturer: Molex, LLC Win Source Part Number: 907212-0522070890 Series: Easy-On 52207 Operating Temperature Range: -20°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052207-0890, 0522070890-C, 522070890-C, WM5702TR, 900-0522070890CT, WM5702, 52207-0890, WM5702TR-ND, WM5702-ND, 52207-0890-C, 052207-0890-C, WM5702CT-ND, 522070890, 52207-0817, 900-0522070890TR, WM5702CT

Manufacturer: Molex, LLC
Win Source Part Number: 907212-0522070890
Series: Easy-On 52207
Operating Temperature Range: -20°C ~ 85°C
Features: 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052207
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052207-0890, 0522070890-C, 522070890-C, WM5702TR, 900-0522070890CT, WM5702, 52207-0890, WM5702TR-ND, WM5702-ND, 52207-0890-C, 052207-0890-C, WM5702CT-ND, 522070890, 52207-0817, 900-0522070890TR, WM5702CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907212-0522070890
Product Name Flat Flex Cables (FFC, FPC) - 0522070890
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details