Molex Flat Flex Cables (FFC, FPC) - 0522070860 522070860

Description
Manufacturer: Molex, LLC Win Source Part Number: 904600-0522070860 Series: 52207 Operating Temperature Range: -30°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52207-0860, WM3375CT, WM3375DKR, 052207-0860, WM3375TR, 522070860
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 904600-0522070860 Series: 52207 Operating Temperature Range: -30°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52207-0860, WM3375CT, WM3375DKR, 052207-0860, WM3375TR, 522070860
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522070860
904600-0522070860
Flat Flex Cables (FFC, FPC) - 0522070860 904600-0522070860
Manufacturer: Molex, LLC Win Source Part Number: 904600-0522070860 Series: 52207 Operating Temperature Range: -30°C ~ 85°C Features: 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52207-0860, WM3375CT, WM3375DKR, 052207-0860, WM3375TR, 522070860

Manufacturer: Molex, LLC
Win Source Part Number: 904600-0522070860
Series: 52207
Operating Temperature Range: -30°C ~ 85°C
Features: 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 052207
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 52207-0860, WM3375CT, WM3375DKR, 052207-0860, WM3375TR, 522070860

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904600-0522070860
Product Name Flat Flex Cables (FFC, FPC) - 0522070860
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W02-203-01 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details