Molex Flat Flex Cables (FFC, FPC) - 0522070433 522070433

Description
Manufacturer: Molex, LLC Win Source Part Number: 846625-0522070433 Series: Easy-On 52207 Features: Position Connector Package: Reel - TR Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052207-0433, 522070433, WM10936TR, 0052207-0433, 52207-0433, WM10936DKR, WM10936CT, 0522070433-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 846625-0522070433 Series: Easy-On 52207 Features: Position Connector Package: Reel - TR Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052207-0433, 522070433, WM10936TR, 0052207-0433, 52207-0433, WM10936DKR, WM10936CT, 0522070433-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0522070433
846625-0522070433
Flat Flex Cables (FFC, FPC) - 0522070433 846625-0522070433
Manufacturer: Molex, LLC Win Source Part Number: 846625-0522070433 Series: Easy-On 52207 Features: Position Connector Package: Reel - TR Family Name: 052207 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052207-0433, 522070433, WM10936TR, 0052207-0433, 52207-0433, WM10936DKR, WM10936CT, 0522070433-ND

Manufacturer: Molex, LLC
Win Source Part Number: 846625-0522070433
Series: Easy-On 52207
Features: Position Connector
Package: Reel - TR
Family Name: 052207
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052207-0433, 522070433, WM10936TR, 0052207-0433, 52207-0433, WM10936DKR, WM10936CT, 0522070433-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 846625-0522070433
Product Name Flat Flex Cables (FFC, FPC) - 0522070433
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A02502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 8.2 ft (25 dm)
Connector Type Cable Assemblies
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers