Molex Electronic Connector 52207-2033

Description
1mm Pitch 20 Pos 1 Row RA Receptacle Connector Product overview: 52207-2033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-2033 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1mm Pitch 20 Pos 1 Row RA Receptacle Connector Product overview: 52207-2033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-2033 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
399-52207-2033
Electronic Connector 399-52207-2033
1mm Pitch 20 Pos 1 Row RA Receptacle Connector Product overview: 52207-2033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-2033 can be used for catalog matching and distributor lookup.

1mm Pitch 20 Pos 1 Row RA Receptacle Connector Product overview: 52207-2033 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52207-2033 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 52207-2033 - 979564-52207-2033 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52207-2033
979564-52207-2033
FFC, FPC (FlatFlexible) Connectors - 52207-2033 979564-52207-2033
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979564-52207-2033 Packaging: Tape & Reel Number of Positions: 20 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 20 Gender: Receptacle Length: 26.3 mm Housing Material: Nylon Number of Circuits: 20 Orientation: Right Angle Contact Plating: Silver, Tin Housing Color: Natural Contact Resistance: 20 mΩ Material: Nylon, Polyamide Number of Pins: 20 Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.6 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Schedule B: 8536694040, 8536694040 REACH SVHC: Unknown Flammability Rating: UL94 V-0 Contact Location: Top Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979564-52207-2033
Packaging: Tape & Reel
Number of Positions: 20
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 20
Gender: Receptacle
Length: 26.3 mm
Housing Material: Nylon
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Silver, Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Material: Nylon, Polyamide
Number of Pins: 20
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 100 MΩ
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.6 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Schedule B: 8536694040, 8536694040
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Contact Location: Top
Stackable: No

Buy Now
1.0 Fpc Hsg Assy Zif Smt 20Ckt Embstppkg Rohs Compliant Molex - 98AC7184 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Fpc Hsg Assy Zif Smt 20Ckt Embstppkg Rohs Compliant Molex
98AC7184
1.0 Fpc Hsg Assy Zif Smt 20Ckt Embstppkg Rohs Compliant Molex 98AC7184
1.0 FPC HSG ASSY ZIF SMT 20CKT EMBSTPPKG ROHS COMPLIANT: YES

1.0 FPC HSG ASSY ZIF SMT 20CKT EMBSTPPKG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ffc / Fpc Board Connector, 52207 Series, Surface Mount, Receptacle, 20, Top, 1 Mm Rohs Compliant Molex - 35X2806 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, 52207 Series, Surface Mount, Receptacle, 20, Top, 1 Mm Rohs Compliant Molex
35X2806
Ffc / Fpc Board Connector, 52207 Series, Surface Mount, Receptacle, 20, Top, 1 Mm Rohs Compliant Molex 35X2806
FFC / FPC Board Connector, 52207 Series, Surface Mount, Receptacle, 20, Top, 1 mm RoHS Compliant: Yes

FFC / FPC Board Connector, 52207 Series, Surface Mount, Receptacle, 20, Top, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet
1.0 Fpc Hsg Assy Zif Smt 20Ckt Embstppkg Rohs Compliant Molex - 80AH0333 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Fpc Hsg Assy Zif Smt 20Ckt Embstppkg Rohs Compliant Molex
80AH0333
1.0 Fpc Hsg Assy Zif Smt 20Ckt Embstppkg Rohs Compliant Molex 80AH0333
1.0 FPC HSG ASSY ZIF SMT 20CKT EMBSTPPKG ROHS COMPLIANT: YES

1.0 FPC HSG ASSY ZIF SMT 20CKT EMBSTPPKG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 399-52207-2033 979564-52207-2033 98AC7184
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52207-2033 1.0 Fpc Hsg Assy Zif Smt 20Ckt Embstppkg Rohs Compliant Molex
Termination SMD/SMT Solder
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details