Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991890-52207-0890
Packaging: Tape & Reel (TR)
Number of Positions: 8
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Current Rating: 1 A
Number of Contacts: 8
Length: 14.3 mm
Housing Material: Nylon
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Categories: FFC,FPC(FlatFlexible
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 52271-1079; 52271-0879; 52207-0433; SLW8S-1C7LF; SLW10R-1C7LF; SLW4R-1C7LF052207089
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.6 mm
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Voltage Rating (DC): 125 V
Lead Pitch: 1 mm
Conn FFC/FPC Connector SKT 8 POS 1mm Solder RA SMD Embossed T/R Product overview: 52207-0890 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-52207-0890 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 991890-52207-0890 | 458-52207-0890 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52207-0890 | SMD Electronic Connector |
| Termination | Solder | Solder |