Molex FFC, FPC (FlatFlexible) Connectors - 52207-0785 52207-0785

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039096-52207-0785 Packaging: Cut Tape Number of Positions: 7 Pitch: 1 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 7 Gender: Female Housing Material: Polyamide Number of Circuits: 7 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 1-84982-0; 84982-7; 84982-8; 84981-8; 84982-5; 84982-9; 84981-60522070785; 522070785; 522070785.; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 1 mm
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039096-52207-0785 Packaging: Cut Tape Number of Positions: 7 Pitch: 1 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 7 Gender: Female Housing Material: Polyamide Number of Circuits: 7 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 1-84982-0; 84982-7; 84982-8; 84981-8; 84982-5; 84982-9; 84981-60522070785; 522070785; 522070785.; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 1 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52207-0785 - 1039096-52207-0785 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52207-0785
1039096-52207-0785
FFC, FPC (FlatFlexible) Connectors - 52207-0785 1039096-52207-0785
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039096-52207-0785 Packaging: Cut Tape Number of Positions: 7 Pitch: 1 mm Number of Rows: 1 Termination: SMD/SMT Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 7 Gender: Female Housing Material: Polyamide Number of Circuits: 7 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): 1-84982-0; 84982-7; 84982-8; 84981-8; 84982-5; 84982-9; 84981-60522070785; 522070785; 522070785.; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 1 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039096-52207-0785
Packaging: Cut Tape
Number of Positions: 7
Pitch: 1 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 7
Gender: Female
Housing Material: Polyamide
Number of Circuits: 7
Orientation: Right Angle
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): 1-84982-0; 84982-7; 84982-8; 84981-8; 84982-5; 84982-9; 84981-60522070785; 522070785; 522070785.;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 1 mm

Buy Now
Singapore, Singapore
SMD Electronic Connector
350-52207-0785
SMD Electronic Connector 350-52207-0785
MOLEX 52207-0785 FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 7 Contacts, Top, 1 mm Product overview: 52207-0785 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52207-0785 can be used for catalog matching and distributor lookup.

MOLEX 52207-0785 FFC / FPC Board Connector, ZIF, Surface Mount, Receptacle, 7 Contacts, Top, 1 mm Product overview: 52207-0785 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52207-0785 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Flex Cable Connector,pcb Mount,7 Contacts,number Of Contact Rows Molex - 92M5887 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,7 Contacts,number Of Contact Rows Molex
92M5887
Flex Cable Connector,pcb Mount,7 Contacts,number Of Contact Rows Molex 92M5887
Flex Cable Connector,PCB Mount,7 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING MECH RoHS Compliant: Yes

Flex Cable Connector,PCB Mount,7 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING MECH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1039096-52207-0785 350-52207-0785 52207-0785 92M5887
Product Name FFC, FPC (FlatFlexible) Connectors - 52207-0785 SMD Electronic Connector Flex Cable Connector,pcb Mount,7 Contacts,number Of Contact Rows Molex
Termination SMD/SMT SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details