Molex Fpc Connector, Rcpt, 7Pos, 0.3Mm, Smd; Pitch Spacing Molex 52207-0733

Description
FPC CONNECTOR, RCPT, 7POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES
Datasheet
Description
FPC CONNECTOR, RCPT, 7POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpc Connector, Rcpt, 7Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0839 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 7Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0839
Fpc Connector, Rcpt, 7Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0839
FPC CONNECTOR, RCPT, 7POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 7POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 7Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH8575 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 7Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH8575
Fpc Connector, Rcpt, 7Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH8575
FPC CONNECTOR, RCPT, 7POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 7POS, 0.3MM, SMD; PITCH SPACING:1MM; NO. OF CONTACTS:7CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 52207 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:TOP; NO. OF ROWS:1 ROW; CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 52207-0733 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
52207-0733
FFC, FPC (Flat Flexible) Connector Assemblies 52207-0733
1.0 FPC HSG ASSY ZIF SMT 7CKT EM

1.0 FPC HSG ASSY ZIF SMT 7CKT EM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 26AH0839 52207-0733
Product Name Fpc Connector, Rcpt, 7Pos, 0.3Mm, Smd; Pitch Spacing Molex FFC, FPC (Flat Flexible) Connector Assemblies
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Meter 0.080″ Pin Plug - 9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Micro SIM Card Connector 9 Pin Push Type Metal Body - ET-MI9PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details
Power Entry Modules (PEM) - 486-2038-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details