Molex Flat Flex Cables (FFC, FPC) - 0520301429 520301429

Description
Manufacturer: Molex, LLC Win Source Part Number: 907206-0520301429 Series: 52030 Operating Temperature Range: -20°C ~ 80°C Features: 14 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052030-1429, 052030-1429-C, 0520301429-C, 23-0520301429, 52030-1429, 52030-1429-C, 520301429, 520301429-C, WM1185, WM1185-ND
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907206-0520301429 Series: 52030 Operating Temperature Range: -20°C ~ 80°C Features: 14 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052030-1429, 052030-1429-C, 0520301429-C, 23-0520301429, 52030-1429, 52030-1429-C, 520301429, 520301429-C, WM1185, WM1185-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0520301429
907206-0520301429
Flat Flex Cables (FFC, FPC) - 0520301429 907206-0520301429
Manufacturer: Molex, LLC Win Source Part Number: 907206-0520301429 Series: 52030 Operating Temperature Range: -20°C ~ 80°C Features: 14 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052030-1429, 052030-1429-C, 0520301429-C, 23-0520301429, 52030-1429, 52030-1429-C, 520301429, 520301429-C, WM1185, WM1185-ND

Manufacturer: Molex, LLC
Win Source Part Number: 907206-0520301429
Series: 52030
Operating Temperature Range: -20°C ~ 80°C
Features: 14 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole
Package: Tray
Mounting: Through Hole
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052030-1429, 052030-1429-C, 0520301429-C, 23-0520301429, 52030-1429, 52030-1429-C, 520301429, 520301429-C, WM1185, WM1185-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907206-0520301429
Product Name Flat Flex Cables (FFC, FPC) - 0520301429
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details