Molex Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 520188846

Description
Win Source Part Number: 1349560-0520188846 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Series: 52018 Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 50 Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 052018 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349560-0520188846 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Series: 52018 Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 50 Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 052018 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1349560-0520188846 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1349560-0520188846
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1349560-0520188846
Win Source Part Number: 1349560-0520188846 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Series: 52018 Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 50 Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 052018 Product Status: Obsolete

Win Source Part Number: 1349560-0520188846
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Series: 52018
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polyester, Glass Filled
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 50
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 052018
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1349560-0520188846
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products