Molex Flat Flex Cables (FFC, FPC) - 0514410793 514410793

Description
Manufacturer: Molex, LLC Win Source Part Number: 856370-0514410793 Series: Easy-On 51441 Features: Position Connector Package: Reel - TR Family Name: 051441 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 051441-0793, 51441-0793, 514410793
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856370-0514410793 Series: Easy-On 51441 Features: Position Connector Package: Reel - TR Family Name: 051441 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 051441-0793, 51441-0793, 514410793
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0514410793 - 856370-0514410793 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0514410793
856370-0514410793
Flat Flex Cables (FFC, FPC) - 0514410793 856370-0514410793
Manufacturer: Molex, LLC Win Source Part Number: 856370-0514410793 Series: Easy-On 51441 Features: Position Connector Package: Reel - TR Family Name: 051441 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 051441-0793, 51441-0793, 514410793

Manufacturer: Molex, LLC
Win Source Part Number: 856370-0514410793
Series: Easy-On 51441
Features: Position Connector
Package: Reel - TR
Family Name: 051441
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 051441-0793, 51441-0793, 514410793

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856370-0514410793
Product Name Flat Flex Cables (FFC, FPC) - 0514410793
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details