Molex Connector, Rcpt, 2Pos, 1Row, 2Mm; Product Range Molex 51382-0200

Description
CONNECTOR, RCPT, 2POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Connector Type:Rectangular Power; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Connector Type:Rectangular Power; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 2Mm; Product Range Molex - 93K4171 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 2Mm; Product Range Molex
93K4171
Connector, Rcpt, 2Pos, 1Row, 2Mm; Product Range Molex 93K4171
CONNECTOR, RCPT, 2POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Connector Type:Rectangular Power; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 2MM; Product Range:MicroClasp 51382; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2mm; For Use With:56134, 500638 Crimp Terminals; Connector Type:Rectangular Power; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93K4171
Product Name Connector, Rcpt, 2Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 185 mm (7.28 inch)
Bearing Bore / Ring O.D. 6.69 inch (170 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details