Molex Rectangular Connectors - 513532600 513532600

Description
Manufacturer: Molex, LLC Win Source Part Number: 763905-513532600 Series: MicroClasp 51353 Packaging: Bulk Number of Positions: 26 Pitch: 0.079" (2.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 51353 Categories: Connectors, Interconnects Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 763905-513532600 Series: MicroClasp 51353 Packaging: Bulk Number of Positions: 26 Pitch: 0.079" (2.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 51353 Categories: Connectors, Interconnects Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 513532600 - 763905-513532600 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 513532600
763905-513532600
Rectangular Connectors - 513532600 763905-513532600
Manufacturer: Molex, LLC Win Source Part Number: 763905-513532600 Series: MicroClasp 51353 Packaging: Bulk Number of Positions: 26 Pitch: 0.079" (2.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 51353 Categories: Connectors, Interconnects Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763905-513532600
Series: MicroClasp 51353
Packaging: Bulk
Number of Positions: 26
Pitch: 0.079" (2.00mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.197" (5.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 51353
Categories: Connectors, Interconnects
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: MicroClasp 51353 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 26 Insulation Material: Polyamide (PA66), Nylon 6/6 Operating Temperature: -40°C ~ 105°C

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: MicroClasp 51353
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 26
Insulation Material: Polyamide (PA66), Nylon 6/6
Operating Temperature: -40°C ~ 105°C

Buy Now Datasheet
Singapore, Singapore
Dual DIP Electronic Connector
340-513532600
Dual DIP Electronic Connector 340-513532600
2.0 WTB DUAL CONN DIP HSG 26CKT Product overview: 513532600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, DIP, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-513532600 can be used for catalog matching and distributor lookup.

2.0 WTB DUAL CONN DIP HSG 26CKT Product overview: 513532600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, DIP, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-513532600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 513532600 - ODG (Origin Data Global)
Shenzhen, China
Connectors
513532600
Connectors 513532600
P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 763905-513532600 340-513532600 513532600
Product Name Rectangular Connectors - 513532600 Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Dual DIP Electronic Connector Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details