Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967003-51353-1200
Number of Positions: 12
Pitch: 2 mm
Color: White
Connector Type: Rectangular
Number of Rows: 2
Termination: Crimp
Current Rating: 3 A
Number of Contacts: 12
Gender: Receptacle
Length: 15.4 mm
Housing Material: Nylon
Orientation: Straight
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Material: Nylon
Number of Poles: 12
Contact Gender: Female
Working Voltage: 250 V
Width: 11.5 mm
Categories: OEM Parts(0-9)
Insulation Resistance: 1 GΩ
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 10.9 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: No SVHC
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 967003-51353-1200 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 51353-1200 |