Molex Rectangular Connectors - 51338-3474 51338-3474

Description
Manufacturer: Molex, LLC Win Source Part Number: 907156-51338-3474 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907156-51338-3474 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 51338-3474 - 907156-51338-3474 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 51338-3474
907156-51338-3474
Rectangular Connectors - 51338-3474 907156-51338-3474
Manufacturer: Molex, LLC Win Source Part Number: 907156-51338-3474 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 907156-51338-3474
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
316-51338-3474
Electronic Connector 316-51338-3474
MOLEX 51338-3474 CONNECTOR, RECEPTACLE, 34 POSITION, 0.4MM Product overview: 51338-3474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51338-3474 can be used for catalog matching and distributor lookup.

MOLEX 51338-3474 CONNECTOR, RECEPTACLE, 34 POSITION, 0.4MM Product overview: 51338-3474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-51338-3474 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 34Pos, 2Row; Mezzanine Connector Type Molex - 95M2520 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 34Pos, 2Row; Mezzanine Connector Type Molex
95M2520
Connector, Stacking, Rcpt, 34Pos, 2Row; Mezzanine Connector Type Molex 95M2520
CONNECTOR, STACKING, RCPT, 34POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 34POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
0.4Btb Rechsgassyj-Bendtl 34Cktembstppkg Rohs Compliant Molex - 28W4744 - Newark, An Avnet Company
Chicago, IL, United States
0.4Btb Rechsgassyj-Bendtl 34Cktembstppkg Rohs Compliant Molex
28W4744
0.4Btb Rechsgassyj-Bendtl 34Cktembstppkg Rohs Compliant Molex 28W4744
0.4BtB RecHsgAssyJ-BendTl 34CktEmbsTpPkg RoHS Compliant: Yes

0.4BtB RecHsgAssyJ-BendTl 34CktEmbsTpPkg RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907156-51338-3474 316-51338-3474 51338-3474 95M2520 28W4744
Product Name Rectangular Connectors - 51338-3474 Electronic Connector Connector, Stacking, Rcpt, 34Pos, 2Row; Mezzanine Connector Type Molex 0.4Btb Rechsgassyj-Bendtl 34Cktembstppkg Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data