Molex Flat Flex Cables (FFC, FPC) - 0512965494 512965494

Description
Manufacturer: Molex, LLC Win Source Part Number: 844591-0512965494 Series: Easy-On 51296 Operating Temperature Range: -20°C ~ 85°C Features: 54 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 051296 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 51296-5494, 051296-5494, 0512965494-ND, Q3636780, WM6472CT, 51296-5494-C, WM6472DKR, 512965494, WM6472TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 844591-0512965494 Series: Easy-On 51296 Operating Temperature Range: -20°C ~ 85°C Features: 54 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 051296 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 51296-5494, 051296-5494, 0512965494-ND, Q3636780, WM6472CT, 51296-5494-C, WM6472DKR, 512965494, WM6472TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0512965494
844591-0512965494
Flat Flex Cables (FFC, FPC) - 0512965494 844591-0512965494
Manufacturer: Molex, LLC Win Source Part Number: 844591-0512965494 Series: Easy-On 51296 Operating Temperature Range: -20°C ~ 85°C Features: 54 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 051296 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 51296-5494, 051296-5494, 0512965494-ND, Q3636780, WM6472CT, 51296-5494-C, WM6472DKR, 512965494, WM6472TR

Manufacturer: Molex, LLC
Win Source Part Number: 844591-0512965494
Series: Easy-On 51296
Operating Temperature Range: -20°C ~ 85°C
Features: 54 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 051296
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 51296-5494, 051296-5494, 0512965494-ND, Q3636780, WM6472CT, 51296-5494-C, WM6472DKR, 512965494, WM6472TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 844591-0512965494
Product Name Flat Flex Cables (FFC, FPC) - 0512965494
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details