Molex Fpc Connector, Rcpt, 40Pos, 0.3Mm, Smd; Pitch Spacing Molex 51296-4033

Description
FPC CONNECTOR, RCPT, 40POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 51296 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES
Datasheet
Description
FPC CONNECTOR, RCPT, 40POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 51296 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fpc Connector, Rcpt, 40Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0835 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 40Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0835
Fpc Connector, Rcpt, 40Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0835
FPC CONNECTOR, RCPT, 40POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 51296 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 40POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 51296 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 40Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH8564 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 40Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH8564
Fpc Connector, Rcpt, 40Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH8564
FPC CONNECTOR, RCPT, 40POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 51296 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 40POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:40CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 51296 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AH0835
Product Name Fpc Connector, Rcpt, 40Pos, 0.3Mm, Smd; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details