Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 512812094

Description
Manufacturer: Molex Win Source Part Number: 1333499-0512812094 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 3,000 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A HTSUS: 8536.69.4051 Other Part Number: 051281-2094,51281-20 94,WM10927TR,51281-2 094-TR750,WM10927CT, WM10927DKR,512812094 ,0512812094-ND Base Product Number: 051281 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333499-0512812094 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 3,000 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A HTSUS: 8536.69.4051 Other Part Number: 051281-2094,51281-20 94,WM10927TR,51281-2 094-TR750,WM10927CT, WM10927DKR,512812094 ,0512812094-ND Base Product Number: 051281 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333499-0512812094 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333499-0512812094
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333499-0512812094
Manufacturer: Molex Win Source Part Number: 1333499-0512812094 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Reel - TR Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.30mm Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 3,000 Mounting: Surface Mount, Right Angle Mating Cycles: 20 Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A HTSUS: 8536.69.4051 Other Part Number: 051281-2094,51281-20 94,WM10927TR,51281-2 094-TR750,WM10927CT, WM10927DKR,512812094 ,0512812094-ND Base Product Number: 051281 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333499-0512812094
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.047" (1.20mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight, Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 3,000
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
HTSUS: 8536.69.4051
Other Part Number: 051281-2094,51281-2094,WM10927TR,51281-2094-TR750,WM10927CT,WM10927DKR,512812094,0512812094-ND
Base Product Number: 051281
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333499-0512812094
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details