Molex Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 51281-0598

Description
0.5 FPC Non-ZIF 5Ckt Embs
Request a Quote Datasheet
Description
0.5 FPC Non-ZIF 5Ckt Embs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 51281-0598 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
51281-0598
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 51281-0598
0.5 FPC Non-ZIF 5Ckt Embs

0.5 FPC Non-ZIF 5Ckt Embs

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fpc Conn, R/a Rcpt, 5Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 57AK7478 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Conn, R/a Rcpt, 5Pos, 1Row, 0.5Mm; Pitch Spacing Molex
57AK7478
Fpc Conn, R/a Rcpt, 5Pos, 1Row, 0.5Mm; Pitch Spacing Molex 57AK7478
FPC CONN, R/A RCPT, 5POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes

FPC CONN, R/A RCPT, 5POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:Easy-On 51281 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51281-0598 51281-0598 57AK7478
Product Name Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Fpc Conn, R/a Rcpt, 5Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - M221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details