Molex Electronic Connector 51216-1500

Description
Headers & Wire Housings 2.0 WtB Rec Hsg 15Ckt Product overview: 51216-1500 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51216-1500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Headers & Wire Housings 2.0 WtB Rec Hsg 15Ckt Product overview: 51216-1500 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51216-1500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-51216-1500
Electronic Connector 2027-51216-1500
Headers & Wire Housings 2.0 WtB Rec Hsg 15Ckt Product overview: 51216-1500 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51216-1500 can be used for catalog matching and distributor lookup.

Headers & Wire Housings 2.0 WtB Rec Hsg 15Ckt Product overview: 51216-1500 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51216-1500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 51216-1500 - 1129038-51216-1500 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 51216-1500
1129038-51216-1500
Rectangular Connectors - 51216-1500 1129038-51216-1500
Manufacturer: Molex, LLC Win Source Part Number: 1129038-51216-1500 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 1129038-51216-1500
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
2.0 Wtb Rec Hsg 15Ckt Molex - 56R1481 - Newark, An Avnet Company
Chicago, IL, United States
2.0 Wtb Rec Hsg 15Ckt Molex
56R1481
2.0 Wtb Rec Hsg 15Ckt Molex 56R1481
2.0 WtB Rec Hsg 15Ckt

2.0 WtB Rec Hsg 15Ckt

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-51216-1500 1129038-51216-1500 56R1481
Product Name Electronic Connector Rectangular Connectors - 51216-1500 2.0 Wtb Rec Hsg 15Ckt Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details