Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193639-51191-1200
Number of Positions: 12
Pitch: 2.5 mm
Number of Rows: 1
Termination: Crimp
Number of Contacts: 12
Gender: Receptacle
Housing Material: Nylon
Orientation: Straight
Contact Gender: Female
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0511911200; 51191-1200.; 511911200;
Country of Origin: VN
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1193639-51191-1200 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 51191-1200 |