Molex OEM Parts - OEM Parts (0 - 9) - 51191-0200 51191-0200

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002105-51191-0200 Number of Positions: 2 Pitch: 2.5 mm Number of Rows: 1 Termination: Crimp Number of Contacts: 2 Gender: Receptacle Length: 7.5 mm Housing Material: Nylon Number of Circuits: 14 Orientation: Straight Number of Pins: 2 Contact Gender: Female Width: 6.6 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 92009-2; 172211-2; 1969589-2; 35022-0002; 500592-0200; 22-01-3027051191-020 0; 0511910200; 51191-0200.; 511910200; Country of Origin: VN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 10.7 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050 Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002105-51191-0200 Number of Positions: 2 Pitch: 2.5 mm Number of Rows: 1 Termination: Crimp Number of Contacts: 2 Gender: Receptacle Length: 7.5 mm Housing Material: Nylon Number of Circuits: 14 Orientation: Straight Number of Pins: 2 Contact Gender: Female Width: 6.6 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 92009-2; 172211-2; 1969589-2; 35022-0002; 500592-0200; 22-01-3027051191-020 0; 0511910200; 51191-0200.; 511910200; Country of Origin: VN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 10.7 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050 Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 51191-0200 - 1002105-51191-0200 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 51191-0200
1002105-51191-0200
OEM Parts - OEM Parts (0 - 9) - 51191-0200 1002105-51191-0200
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002105-51191-0200 Number of Positions: 2 Pitch: 2.5 mm Number of Rows: 1 Termination: Crimp Number of Contacts: 2 Gender: Receptacle Length: 7.5 mm Housing Material: Nylon Number of Circuits: 14 Orientation: Straight Number of Pins: 2 Contact Gender: Female Width: 6.6 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 92009-2; 172211-2; 1969589-2; 35022-0002; 500592-0200; 22-01-3027051191-020 0; 0511910200; 51191-0200.; 511910200; Country of Origin: VN Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 10.7 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050 Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002105-51191-0200
Number of Positions: 2
Pitch: 2.5 mm
Number of Rows: 1
Termination: Crimp
Number of Contacts: 2
Gender: Receptacle
Length: 7.5 mm
Housing Material: Nylon
Number of Circuits: 14
Orientation: Straight
Number of Pins: 2
Contact Gender: Female
Width: 6.6 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 92009-2; 172211-2; 1969589-2; 35022-0002; 500592-0200; 22-01-3027051191-0200; 0511910200; 51191-0200.; 511910200;
Country of Origin: VN
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 10.7 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1002105-51191-0200
Product Name OEM Parts - OEM Parts (0 - 9) - 51191-0200
Unlock Full Specs
to access all available technical data