Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175131-51146-0300
Packaging: Bulk
Number of Positions: 3
Pitch: 1.25 mm
Color: Natural
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Friction
Number of Contacts: 3
Gender: Receptacle
Length: 6.97 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Natural
Body Material: PBT, Polyester
Contact Gender: Female
Width: 1.8 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0511460300; 51146-0300.; 511460300;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Depth: 6.2 mm
Lead Free: Contains Lead
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C
Connector
3 Pos 1 Row Female Header, 1.25mm Pitch, Straight Crimp Product overview: 51146-0300 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51146-0300 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1175131-51146-0300 | 51146-0300 | 2027-51146-0300 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 51146-0300 | Electronic Connector | |
| Connector Type | Circular / Cylindrical Connectors |