Molex Wire-Board Connector, Receptacle, 30 Position, 2Mm; Product Range Molex 51110-3050

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 2MM; Product Range:Milli-Grid 51110 Series; Gender:Receptacle; Pitch Spacing:2mm; Body Material:Glass-fille d Polyester; Connector Type:Wire to Board; No. of Contacts:30Contacts RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 2MM; Product Range:Milli-Grid 51110 Series; Gender:Receptacle; Pitch Spacing:2mm; Body Material:Glass-fille d Polyester; Connector Type:Wire to Board; No. of Contacts:30Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 30 Position, 2Mm; Product Range Molex - 25M4237 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 30 Position, 2Mm; Product Range Molex
25M4237
Wire-Board Connector, Receptacle, 30 Position, 2Mm; Product Range Molex 25M4237
WIRE-BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 2MM; Product Range:Milli-Grid 51110 Series; Gender:Receptacle; Pitch Spacing:2mm; Body Material:Glass-fille d Polyester; Connector Type:Wire to Board; No. of Contacts:30Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 2MM; Product Range:Milli-Grid 51110 Series; Gender:Receptacle; Pitch Spacing:2mm; Body Material:Glass-filled Polyester; Connector Type:Wire to Board; No. of Contacts:30Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M4237
Product Name Wire-Board Connector, Receptacle, 30 Position, 2Mm; Product Range Molex
Material Glass-filled Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details