Molex Wtb Housing, Rcpt, 14Pos, 2Row, 2Mm; Product Range Molex 51110-1451

Description
WTB HOUSING, RCPT, 14POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 14POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 14Pos, 2Row, 2Mm; Product Range Molex - 97C8045 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 14Pos, 2Row, 2Mm; Product Range Molex
97C8045
Wtb Housing, Rcpt, 14Pos, 2Row, 2Mm; Product Range Molex 97C8045
WTB HOUSING, RCPT, 14POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, RCPT, 14POS, 2ROW, 2MM; Product Range:Milli-Grid 51110; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:2mm; For Use With:50394, 87396 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97C8045
Product Name Wtb Housing, Rcpt, 14Pos, 2Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details