Molex Electronic Connector 51103-0200

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
2027-51103-0200
Electronic Connector 2027-51103-0200
2 Pos 1 Row Female Crimp Header, 2.5mm Pitch Product overview: 51103-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51103-0200 can be used for catalog matching and distributor lookup.

2 Pos 1 Row Female Crimp Header, 2.5mm Pitch Product overview: 51103-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-51103-0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 51103-0200 - 850441-51103-0200 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 51103-0200
850441-51103-0200
Rectangular Connectors - 51103-0200 850441-51103-0200
Manufacturer: Molex, LLC Win Source Part Number: 850441-51103-0200 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.7080

Manufacturer: Molex, LLC
Win Source Part Number: 850441-51103-0200
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51103-0200 2027-51103-0200 850441-51103-0200
Product Name Electronic Connector Rectangular Connectors - 51103-0200
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details