Molex Connectors 51047-0600

Description
6CKT 1.25MM W-W CONN PLUG HOUS
Request a Quote Datasheet
Description
6CKT 1.25MM W-W CONN PLUG HOUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 51047-0600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
51047-0600
Connectors 51047-0600
6CKT 1.25MM W-W CONN PLUG HOUS

6CKT 1.25MM W-W CONN PLUG HOUS

Buy Now
Wire Housings & Plugs - 7206195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7206195
Wire Housings & Plugs 7206195
Molex 51047-0600 Connector Housing

Molex 51047-0600 Connector Housing

Supplier's Site
Wire Housings & Plugs - 7206195P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7206195P
Wire Housings & Plugs 7206195P
Molex 51047-0600 Connector Housing

Molex 51047-0600 Connector Housing

Supplier's Site
Connector Housing, Plug, 6Pos; Product Range Molex - 89C2056 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Molex
89C2056
Connector Housing, Plug, 6Pos; Product Range Molex 89C2056
CONNECTOR HOUSING, PLUG, 6POS; Product Range:PicoBlade 51047 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:1.25mm; For Use With:Molex 50125 & 50133 Series Contacts; Body Material:PBT Polyester; Colour:White RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:PicoBlade 51047 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:1.25mm; For Use With:Molex 50125 & 50133 Series Contacts; Body Material:PBT Polyester; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 51047-0600 7206195 7206195P 89C2056
Product Name Connectors Wire Housings & Plugs Wire Housings & Plugs Connector Housing, Plug, 6Pos; Product Range Molex
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details