Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199221-51015-0700
Packaging: Bulk
Number of Positions: 7
Pitch: 2 mm
Color: Natural
Connector Type: Crimp
Number of Rows: 1
Termination: Crimp
Number of Contacts: 7
Gender: Female
Length: 14.4 mm
Housing Material: Nylon
Orientation: Straight
Contact Gender: Male
Width: 2.75 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0510150700; 51015-0700 .; 510150700;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Depth: 3.8 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199221-51015-0700 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 51015-0700 |