Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 50842120

Description
Manufacturer: Molex Win Source Part Number: 1332950-0050842120 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 12 Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 3 Row Spacing: 0.250" (6.35mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 50-84-2120,50-84-212 0-P,0050-84-2120,508 42120,4202212A,00508 42120-P,50842120-P,W M1253,0050-84-2120-P Base Product Number: 005084 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332950-0050842120 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 12 Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 3 Row Spacing: 0.250" (6.35mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 50-84-2120,50-84-212 0-P,0050-84-2120,508 42120,4202212A,00508 42120-P,50842120-P,W M1253,0050-84-2120-P Base Product Number: 005084 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332950-0050842120 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332950-0050842120
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332950-0050842120
Manufacturer: Molex Win Source Part Number: 1332950-0050842120 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 12 Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 3 Row Spacing: 0.250" (6.35mm) Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 50-84-2120,50-84-212 0-P,0050-84-2120,508 42120,4202212A,00508 42120-P,50842120-P,W M1253,0050-84-2120-P Base Product Number: 005084 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332950-0050842120
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 12
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 3
Row Spacing: 0.250" (6.35mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 50-84-2120,50-84-2120-P,0050-84-2120,50842120,4202212A,0050842120-P,50842120-P,WM1253,0050-84-2120-P
Base Product Number: 005084
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332950-0050842120
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-103-839-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details