Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 50579410

Description
Manufacturer: Molex Win Source Part Number: 1332502-0050579410 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0050-57-9410-P,50-57 -9410,70066-0184,WM2 908-NDR,0050-57-9410 ,50-57-9410-P,005057 9410-P,50579410,5057 9410-P,WM2908 Base Product Number: 005057 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332502-0050579410 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0050-57-9410-P,50-57 -9410,70066-0184,WM2 908-NDR,0050-57-9410 ,50-57-9410-P,005057 9410-P,50579410,5057 9410-P,WM2908 Base Product Number: 005057 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332502-0050579410 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332502-0050579410
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332502-0050579410
Manufacturer: Molex Win Source Part Number: 1332502-0050579410 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 0050-57-9410-P,50-57 -9410,70066-0184,WM2 908-NDR,0050-57-9410 ,50-57-9410-P,005057 9410-P,50579410,5057 9410-P,WM2908 Base Product Number: 005057 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332502-0050579410
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 0050-57-9410-P,50-57-9410,70066-0184,WM2908-NDR,0050-57-9410,50-57-9410-P,0050579410-P,50579410,50579410-P,WM2908
Base Product Number: 005057
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 50579410 - ODG (Origin Data Global)
Shenzhen, China
Connectors
50579410
Connectors 50579410
2.54mm 1x10P 10 1 P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

2.54mm 1x10P 10 1 P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1332502-0050579410 50579410
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Rectangular Connector Contacts - 2243-160-1150-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 1 AWG
View Details
2 suppliers